The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 V DC. The dielectric is polyester film with aluminum foil, encapsulated in flame-retardant orange epoxy meeting UL94V-0. Dimensions for the 0.0039 µF, 100 V DC variant are 0.70 in (17.8 mm) max length, 0.25 in (6.4 mm) max thickness, and 0.35 in (8.9 mm) max height. Tinned copper-clad steel leads, #20 AWG, are 1.25 in minimum length for the D3 terminal style. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 250 MΩ·µF for capacitances above 0.17 µF at +105°C.
3900pF Film Capacitor 70V 100V Polyester Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Orange Drop, Polyester Film/Foil Capacitors
CAP FILM 3900PF 10% 100VDC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P39291WD3 | 338-3407-ND | 225P39291WD3 | 2002-225P39291WD3 | 225P39291WD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | |
| Capacitance Range | 0.0039 microF | 0.0039 microF | 0.0039 microF |