Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Orange Drop, Polyester Film/Foil Capacitors
0.1µF Film Capacitor 140V 200V Polyester Radial
CAP FILM 0.1UF 10% 200VDC RADIAL
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P10492XD3 | 2002-225P10492XD3 | 338-3411-ND | 225P10492XD3 |
| Product Name | Aluminum Electrolytic Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester | |
| Packing Method | Bag | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |