The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductive construction using extended aluminum foil. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. The dielectric is polyester film with a conformal orange flame-retardant epoxy coating meeting UL94V-0. The part has tin-coated copper-clad steel leads, 0.032 inch (0.8 mm) diameter. Dissipation factor is 0.75% max at 1 kHz and +25°C. Insulation resistance is 100,000 MΩ at +25°C for 0.25 µF and 25,000 MΩ·µF for higher capacitances. For the 0.0027 µF, 100 V DC variant, maximum dimensions are 0.70 inch (17.8 mm) length, 0.25 inch (6.4 mm) thickness, and 0.35 inch (8.9 mm) height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P27291WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |