The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates from -55°C to +85°C at full voltage, with derated voltage at higher temperatures: 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part number 225P15491XF1 corresponds to a 0.15 µF capacitor with ±10% tolerance and a 100 VDC rating, with straight leads and a maximum case size of 0.80 in (20.3 mm) long, 0.40 in (10.2 mm) tall, and 0.62 in (15.7 mm) high. Lead diameter is 0.032 in (0.8 mm), and insulation resistance meets 250 MΩ·µF at +85°C. The capacitor withstands 250% of rated voltage for 5 seconds and survives 500 hours at 150% rated voltage and +85°C with minimal parameter drift.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P15491XF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |