The Type 225P Orange Drop® capacitor is a radial-lead, non-inductive polyester film/foil capacitor designed for commercial and industrial applications, with a capacitance range of 0.001 to 1.0 µF and voltage ratings from 100 to 600 VDC. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. The part has a capacitance tolerance of ±5%, ±10%, or ±20%, a dissipation factor of 0.75% maximum at 1 kHz and +25°C, and is encapsulated in flame-retardant orange epoxy meeting UL94V-0. The capacitor uses tinned copper-clad steel leads with a diameter of 0.032 inch (0.8 mm). For the 225P82291W variant, the maximum dimensions are 0.70 inch (17.8 mm) in length, 0.25 inch (6.4 mm) in thickness, and 0.35 inch (8.9 mm) in height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P82291WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |