The 225RMB850K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 850 VDC and 700 VAC at 50/60 Hz, with a capacitance of 2.2 µF. It operates within a temperature range of -40°C to +85°C, has a dissipation factor of 0.09% at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. The capacitor features flame-retardant epoxy-coated plastic housing (UL94V-0), lead-free tinned copper terminals, and a life expectancy of 30,000 hours at rated AC voltage. Its dimensions are 57.5 mm × 57.5 mm × 38 mm, with lug spacing aligning to the PMB/RMB series standard for mounting. Capacitance tolerance is +10% at 1 kHz, with optional ±5%. The dielectric is polypropylene with internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225RMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |