The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. The part 225P82391WF2 corresponds to a 0.082 µF, 200 V DC unit with a case code indicating dimensions of 0.70 in (17.8 mm) maximum length, 0.40 in (10.2 mm) maximum thickness, and 0.55 in (14.0 mm) maximum height, using straight leads of #20 AWG tinned copper-clad steel. Dissipation factor is 0.75% maximum at 1 kHz and +25°C, and insulation resistance meets specified minimums across temperature and capacitance ranges.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P82391WF2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |