Cornell Dubilier Film Paper Film Capacitors 225RSB122K2R

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225RSB122K2R is a radial lead, high-current, low-ESR film capacitor rated for 1200 VDC and 2.2 µF, with an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 500 V/µs and an ESR of 4.4 mΩ at 100 kHz and +25°C. The capacitor is constructed with double metallized polypropylene film and encapsulated in a flame-retardant epoxy resin (UL94V-0). Its dimensions are 57.5 mm × 45 mm × 30 mm, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It has two radial leads and is rated for 500 VAC at 50/60 Hz. Insulation resistance is at least 30 GΩ.µF at 25°C. The terminal-to-terminal dielectric strength is 160% of rated VDC applied for 2 seconds. Capacitance drift is less than 0.5% over two years at 40°C, and life expectancy is 30,000 hours at rated AC voltage.

Datasheet Summary
Powered by GS/AI

The 225RSB122K2R is a radial lead, high-current, low-ESR film capacitor rated for 1200 VDC and 2.2 µF, with an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 500 V/µs and an ESR of 4.4 mΩ at 100 kHz and +25°C. The capacitor is constructed with double metallized polypropylene film and encapsulated in a flame-retardant epoxy resin (UL94V-0). Its dimensions are 57.5 mm × 45 mm × 30 mm, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It has two radial leads and is rated for 500 VAC at 50/60 Hz. Insulation resistance is at least 30 GΩ.µF at 25°C. The terminal-to-terminal dielectric strength is 160% of rated VDC applied for 2 seconds. Capacitance drift is less than 0.5% over two years at 40°C, and life expectancy is 30,000 hours at rated AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225RSB122K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225RSB122K2R
Film Paper Film Capacitors 225RSB122K2R
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 500
  • ESR: 4.4 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 225RSB122K2R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details