The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 volts DC. The part is encapsulated in flame-retardant orange epoxy meeting UL94V-0. The 225P18391W variant has a maximum length of 0.70 inches (17.8 mm), width of 0.25 inches (6.4 mm), and height of 0.35 inches (8.9 mm), with tinned copper-clad steel leads of 0.032 inch (0.8 mm) diameter. The part number 225P18391WF2 corresponds to this series with a terminal style of hairpin crimp and 0.250 inch lead length, consistent with the base 225P18391W designation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18391WF2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |