The 225PPB250KB is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and SCR commutation. It has a rated DC voltage of 250 VDC, a capacitance of 2.2 µF, and dimensions of 42.5 mm × 28 mm × 17 mm with a lead spacing of 37.5 mm and lead diameter of 1.0 mm. The capacitor operates over a temperature range of -55°C to +105°C, with an insulation resistance of at least 30,000 MΩ·µF, a dissipation factor less than 0.001 at 1 kHz and 25°C, and a self-inductance under 1 nH per mm of lead spacing. The case is constructed with flame-retardant epoxy resin rated UL 94V-0, and it has lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPB250KB |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |