Cornell Dubilier Film Paper Film Capacitors 225MKP275KG

Description
X2 And Arc Suppression
Request a Quote
Description
X2 And Arc Suppression
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225MKP275KG is a metalized polypropylene film capacitor rated for X2 safety applications, designed for across-the-line EMI suppression with a rated voltage of 275 VAC and a peak voltage limit of 1200 V. It features a capacitance of 2.2 µF, a dv/dt rating of 180 V/µs, and a case size of 26x24x13.5 mm with lead spacing of 22.5 mm. The capacitor meets UL, CSA, VDE, and CQC safety standards for X2 class components and operates within a temperature range of -40°C to +110°C. Construction includes flame-retardant epoxy end fills with lead-free tinned leads, and it maintains insulation resistance above 5000 MΩ at 500 VDC. Capacitance tolerance is ±10% at 1 kHz and 20°C, with a dissipation factor of 0.1% maximum and a capacitance temperature coefficient of -200 to +100 ppm/°C.

Datasheet Summary
Powered by GS/AI

The 225MKP275KG is a metalized polypropylene film capacitor rated for X2 safety applications, designed for across-the-line EMI suppression with a rated voltage of 275 VAC and a peak voltage limit of 1200 V. It features a capacitance of 2.2 µF, a dv/dt rating of 180 V/µs, and a case size of 26x24x13.5 mm with lead spacing of 22.5 mm. The capacitor meets UL, CSA, VDE, and CQC safety standards for X2 class components and operates within a temperature range of -40°C to +110°C. Construction includes flame-retardant epoxy end fills with lead-free tinned leads, and it maintains insulation resistance above 5000 MΩ at 500 VDC. Capacitance tolerance is ±10% at 1 kHz and 20°C, with a dissipation factor of 0.1% maximum and a capacitance temperature coefficient of -200 to +100 ppm/°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225MKP275KG - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225MKP275KG
Film Paper Film Capacitors 225MKP275KG
X2 And Arc Suppression

X2 And Arc Suppression

Supplier's Site Datasheet
Capacitors - Film Capacitors - 225MKP275KG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
225MKP275KG
Capacitors - Film Capacitors 225MKP275KG
CAP FILM 2.2UF 10% 310VAC RADIAL

CAP FILM 2.2UF 10% 310VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 225MKP275KG 225MKP275KG
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C232U100AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details