The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It has a capacitance range of 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. Operating temperature is rated from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. The part number 225P47391WD3 corresponds to a 0.047 µF unit with ±10% tolerance, 200 V DC rating, straight leads, and a 1.25 inch minimum lead length. Dimensions are 0.70 in (17.8 mm) long, 0.30 in (7.6 mm) thick, and 0.42 in (10.7 mm) high. Insulation resistance is 1,500 MΩ·µF at +105°C for capacitances above 0.17 µF. Dissipation factor is 0.75% maximum at 1 kHz and +25°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.047µF Film Capacitor 70V 100V Polyester Radial
Orange Drop, Polyester Film/Foil Capacitors
CAP FILM 0.047UF 10% 100VDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P47391WD3 | 225P47391WD3 | 338-4216-ND | 2002-225P47391WD3 | 225P47391WD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |