The 226BPA100M is a bi-polar/non-polar aluminum electrolytic capacitor rated for 100 VDC with a capacitance of 22 µF, designed for audio coupling and crossover networks. It features an axial leaded package with dimensions of 10 mm diameter by 19 mm length. The capacitor has an ESR of 7.538 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 155 mA under the same conditions. It operates within a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets load life and shelf life specifications of 2000 hours and 1000 hours at 85°C, respectively, with defined limits on capacitance change, dissipation factor, and leakage current.
CAP ALUM 22UF 20% 100V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 226BPA100M | 226BPA100M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) |