Cornell Dubilier Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Photoflash Strobe | |
| Power Film Dc Applications / Snubber Capacitors / Igbt Mount | |
| Power Film Dc Applications / Snubber Capacitors / Radial 6 | |
| Radial 5 | |
| Radial | |
| X2 And Arc Suppression | |
| For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.2 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 3.9 mΩ RMS Current: — Length: 42mm Height: 44mm... | |
| For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.3 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 3.1 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 1.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 720 ESR: — RMS Current: — Length: 32mm Height: 37mm Thickness:... | |
| For New Design: Yes Capacitance: 1.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 720 ESR: 2.8 mΩ RMS Current: — Length: 32mm Height: 37mm... |
| << Prev | Next >> |