The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part has a dissipation factor of 0.75% maximum at 1 kHz and +25°C, and voltage ratings from 100 to 600 VDC. Encapsulation is a conformal orange flame-retardant epoxy meeting UL94V-0. The case dimensions for the 0.15 µF variant at 100 VDC are 0.80 in (20.3 mm) length, 0.40 in (10.2 mm) thickness, and 0.62 in (15.7 mm) height, with straight leads. Lead length is 1.250 in minimum for this configuration, and termination is type A.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P15491XA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |