The 225TMA100M is a 2.2 µF aluminum electrolytic capacitor rated for 100 VDC, designed for extended life with a 2000-hour load life at 105°C and rated ripple current. It has a maximum ESR of 67.822 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 19 mA at 120 Hz and +105°C. The component is housed in a 5x13 mm axial leaded package, with an operating temperature range from -25°C to +105°C for this voltage rating. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is specified as 0.01CV + 40 µA, not exceeding 62 µA at 100 VDC. The part meets shelf life and load life criteria with specified limits on capacitance change, dissipation factor, and leakage current after testing.
2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 67.822Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 2.2µF 100V
CAP ALUM 2.2UF 20% 100V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225TMA100M | 225TMA100M-ND | 2002-225TMA100M | 225TMA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |