The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductive extended foil construction, designed for operation from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. It offers capacitance values from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. The part features a conformal orange epoxy coating meeting UL94V-0, tinned copper-clad steel leads of 0.032 inch diameter, and a dissipation factor of 0.75% maximum at 1 kHz and +25°C. The 225P15391WD3 variant, with 0.015 µF capacitance, ±10% tolerance, 100 V DC rating, straight leads, and 1.25 inch minimum lead length, is supported by the series specifications. Insulation resistance is 250 MΩ·µF for capacitances above 0.17 µF at +105°C. The capacitor is rated to withstand 250% of rated voltage for 5 seconds.
Orange Drop, Polyester Film/Foil Capacitors
0.015µF Film Capacitor 70V 100V Polyester Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.015UF 10% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P15391WD3 | 2002-225P15391WD3 | 338-3403-ND | 225P15391WD3 | 225P15391WD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |