The 224PWS630KJ is an axial metallized film capacitor with polypropylene dielectric and aluminum foil electrodes, designed for high-current and high-pulse applications such as snubber and deflection circuits. It has a rated voltage of 630 VDC and a capacitance of 0.22 µF, with a maximum dv/dt of 1800 V/µs. Physical dimensions are 17 mm in diameter and 34 mm in length. The operating temperature range is -55°C to +105°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. Self-inductance is less than 1 nano-Henry per mm of body length, and insulation resistance exceeds 30,000 MΩ·µF. The capacitor is coated with flame-retardant polyester tape and epoxy resin, and features lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PWS630KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |