The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part number 225P15491XA3 corresponds to a 0.15 µF unit with ±10% tolerance and a 100 V DC rating, housed in a case with maximum dimensions of 2.03 cm length, 4.0 cm width, and 1.57 cm height, featuring straight leads of 1.25 inches minimum length. The insulation resistance is 250 MΩ·µF at +125°C for capacitances above 0.13 µF. The dissipation factor is 0.75% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P15491XA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |