The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductive extended foil construction. It has a capacitance range of 0.001 to 1.0 µF, voltage ratings from 100 to 600 V DC, and a capacitance tolerance of ±5%, ±10%, or ±20%. The part operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. It features a conformal orange flame-retardant epoxy coating meeting UL94V-0, with tinned copper-clad steel leads of 0.032 inch (0.8 mm) diameter. For the 225P10491WD3 variant, the part number indicates 0.1 µF capacitance, 100 V DC rating, ±10% tolerance, straight leads, and a 1.25 inch minimum lead length. Dimensions for this configuration are a maximum length of 0.70 inch (17.8 mm), thickness of 0.40 inch (10.2 mm), and height of 0.55 inch (14.0 mm).
0.1µF Film Capacitor 70V 100V Polyester Radial
Orange Drop, Polyester Film/Foil Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.1UF 10% 100VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P10491WD3 | 338-3422-ND | 2002-225P10491WD3 | 225P10491WD3 | 225P10491WD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |