Cornell Dubilier Film Paper Film Capacitors 225MWR063K

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 5 RMS Current: — ESR: 804 mΩ Diameter: 10.5mm Length: 29mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 5 RMS Current: — ESR: 804 mΩ Diameter: 10.5mm Length: 29mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225MWR063K is a metallized polyester axial lead film capacitor rated for 63 VDC and 40 VAC, with a capacitance of 2.2 µF and a tolerance of ±10%. It operates within a temperature range of -40°C to +105°C and has a dv/dt rating of 5 V/µs. The component measures 10.5 mm in diameter and 29 mm in length, with a lead diameter of 0.8 mm. Construction features a flame-retardant polyester tape wrap and epoxy resin end fills, in compliance with UL 510 and UL94V0 standards. The capacitor exhibits a dissipation factor of ≤0.005 at 1 kHz and 25°C, and an insulation resistance of ≥15000 MΩ×µF at 25°C for capacitance values above 0.33 µF, with self-inductance under 1 nH per mm of body and lead length.

Datasheet Summary
Powered by GS/AI

The 225MWR063K is a metallized polyester axial lead film capacitor rated for 63 VDC and 40 VAC, with a capacitance of 2.2 µF and a tolerance of ±10%. It operates within a temperature range of -40°C to +105°C and has a dv/dt rating of 5 V/µs. The component measures 10.5 mm in diameter and 29 mm in length, with a lead diameter of 0.8 mm. Construction features a flame-retardant polyester tape wrap and epoxy resin end fills, in compliance with UL 510 and UL94V0 standards. The capacitor exhibits a dissipation factor of ≤0.005 at 1 kHz and 25°C, and an insulation resistance of ≥15000 MΩ×µF at 25°C for capacitance values above 0.33 µF, with self-inductance under 1 nH per mm of body and lead length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225MWR063K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225MWR063K
Film Paper Film Capacitors 225MWR063K
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 5 RMS Current: — ESR: 804 mΩ Diameter: 10.5mm Length: 29mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 63V
  • Voltage AC: 40V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 5
  • RMS Current: —
  • ESR: 804 mΩ
  • Diameter: 10.5mm
  • Length: 29mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 225MWR063K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
225MWR063K-ND
Film Capacitors 225MWR063K-ND
2.2µF Film Capacitor 40V 63V Polyester, Metallized Axial

2.2µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-225MWR063K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-225MWR063K
Film Capacitors 2002-225MWR063K
Metallized Polyester Film Capacitors 0.22µF 63V

Metallized Polyester Film Capacitors 0.22µF 63V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 225MWR063K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
225MWR063K
Capacitors - Film Capacitors 225MWR063K
CAP FILM 2.2UF 10% 63VDC AXIAL

CAP FILM 2.2UF 10% 63VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 225MWR063K 225MWR063K-ND 2002-225MWR063K 225MWR063K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 2.2 microF 2.2 microF 0.2200 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers