Cornell DubilierFilm Paper Film Capacitors225RSB850K4J
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 4.1 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 4.1 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 225RSB850K4J is a radial lead film capacitor with a capacitance of 2.2 µF and a DC voltage rating of 850 V, designed for high ripple current and low ESR applications. It operates within a temperature range of -40°C to +85°C, with a maximum dv/dt of 600 V/µs and an ESR of 4.1 mΩ at 100 kHz and 25°C. The package measures 42.5 mm × 37 mm × 28 mm with a lead pitch of 20.3 mm and four radial leads. The dielectric is polypropylene with a flame-retardant epoxy-coated plastic box (UL94V-0), and it features lead-free tinned copper terminals. The insulation resistance exceeds 30 GΩ·µF at 25°C, and the self-inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 225RSB850K4J is a radial lead film capacitor with a capacitance of 2.2 µF and a DC voltage rating of 850 V, designed for high ripple current and low ESR applications. It operates within a temperature range of -40°C to +85°C, with a maximum dv/dt of 600 V/µs and an ESR of 4.1 mΩ at 100 kHz and 25°C. The package measures 42.5 mm × 37 mm × 28 mm with a lead pitch of 20.3 mm and four radial leads. The dielectric is polypropylene with a flame-retardant epoxy-coated plastic box (UL94V-0), and it features lead-free tinned copper terminals. The insulation resistance exceeds 30 GΩ·µF at 25°C, and the self-inductance is less than 1 nH per mm of lead spacing.