The 225PMB102K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1000 VDC and 350 VAC at 50/60 Hz, with a capacitance of 2.2 µF. It features a package size of 57.5 mm × 45 mm × 30 mm and complies with flame retardant standards UL94V-0. It supports a maximum operating temperature of 100°C and exhibits a capacitance tolerance of ±10% at 1 kHz, 25°C. The dielectric is polypropylene with double metallized film construction, internal series connections, and lead-free tinned copper leads. The insulation resistance is specified at 30 GΩ·µF at 25°C and <70% RH. The self-inductance is less than 1 nH per mm of lead spacing, and the dissipation factor is 0.07% at 25°C for capacitance values between 0.1 and 1 µF. The capacitor is rated for 30,000 hours of continuous operation at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PMB102K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |