The Type 225P Orange Drop® capacitor is a radial-lead, non-inductively wound polyester film/foil capacitor designed for operation in demanding environments, with a capacitance range of 0.001 to 1.0 µF and voltage ratings from 100 to 600 VDC. It features a conformal coating of orange flame-retardant epoxy meeting UL94V-0, operates at full voltage from -55°C to +85°C, and supports derated operation up to +125°C. The part has a maximum case dimensions of 0.70 in (17.8 mm) in length, 0.25 in (6.4 mm) in thickness, and 0.35 in (8.9 mm) in height, with tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter. Capacitance tolerance is ±5%, ±10%, or ±20%, with a dissipation factor of 0.75% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P68291WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |