Cornell Dubilier Film Capacitors 225P15492XD3

Description
CAP FILM 0.15UF 10% 200VDC RAD
Datasheet
Description
CAP FILM 0.15UF 10% 200VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 225P15492XD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
225P15492XD3
Film Capacitors 225P15492XD3
CAP FILM 0.15UF 10% 200VDC RAD

CAP FILM 0.15UF 10% 200VDC RAD

Supplier's Site Datasheet
Capacitor, Film, Pet, 0.15Uf, 200V, Radial; Dielectric Type Cornell Dubilier - 65W8197 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pet, 0.15Uf, 200V, Radial; Dielectric Type Cornell Dubilier
65W8197
Capacitor, Film, Pet, 0.15Uf, 200V, Radial; Dielectric Type Cornell Dubilier 65W8197
CAPACITOR, FILM, PET, 0.15UF, 200V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR, FILM, PET, 0.15UF, 200V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):140V; Voltage(DC):200V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 225P15492XD3 65W8197
Product Name Film Capacitors Capacitor, Film, Pet, 0.15Uf, 200V, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers