The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductive extended foil construction, rated for 100 to 600 volts DC and operating temperatures from -55°C to +85°C at full voltage. It features a conformal coating of orange flame-retardant epoxy meeting UL94V-0, with capacitance values from 0.001 to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. The part 225P12291W, corresponding to the given part number without the trailing A2 suffix, has a maximum length of 0.70 in (17.8 mm), thickness of 0.25 in (6.4 mm), and height of 0.35 in (8.9 mm), with tinned copper-clad steel leads of 0.032 in diameter. Derating applies at higher temperatures: 70% at +105°C and 50% at +125°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P12291WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |