Cornell Dubilier Film Paper Film Capacitors 224PSB202K4H

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 4.5 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 4.5 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PSB202K4H is a radial lead, high current, low ESR film capacitor rated for 2000 VDC, with a capacitance of 0.22 µF, a maximum dv/dt of 2550 V/µs, and an ESR of 4.5 mΩ at 100 kHz and 25°C. It operates from -40°C to +100°C and features a flame-retardant epoxy-coated plastic box (UL94V-0), double metallized polypropylene film construction, and lead-free tinned copper leads. The dimensions are 32 mm in length, 37 mm in height, and 22 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm, configured as a 4-lead component. It meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C and has an insulation resistance of at least 30 GΩ·µF at 25°C and 70% RH.

Datasheet Summary
Powered by GS/AI

The 224PSB202K4H is a radial lead, high current, low ESR film capacitor rated for 2000 VDC, with a capacitance of 0.22 µF, a maximum dv/dt of 2550 V/µs, and an ESR of 4.5 mΩ at 100 kHz and 25°C. It operates from -40°C to +100°C and features a flame-retardant epoxy-coated plastic box (UL94V-0), double metallized polypropylene film construction, and lead-free tinned copper leads. The dimensions are 32 mm in length, 37 mm in height, and 22 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm, configured as a 4-lead component. It meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C and has an insulation resistance of at least 30 GΩ·µF at 25°C and 70% RH.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PSB202K4H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PSB202K4H
Film Paper Film Capacitors 224PSB202K4H
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 4.5 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2550
  • ESR: 4.5 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 37mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PSB202K4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PSB202K4H
Capacitors - Film Capacitors 224PSB202K4H
CAP FILM 0.22UF 10% 2KVDC RADIAL

CAP FILM 0.22UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 224PSB202K4H 224PSB202K4H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 2002-103MSR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 1572-1044-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Features Polarized
View Details
5 suppliers