Cornell Dubilier Aluminum Electrolytic Capacitors 225CKE100M

Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 2.2µF 100V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 2.2µF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-225CKE100M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-225CKE100M
Aluminum Electrolytic Capacitors 2002-225CKE100M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 2.2µF 100V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 2.2µF 100V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 225CKE100M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
225CKE100M-ND
Aluminum Electrolytic Capacitors 225CKE100M-ND
2.2µF 100V Aluminum Electrolytic Capacitors Radial, Can 60.286Ohm @ 120Hz 2000 Hrs @ 105°C

2.2µF 100V Aluminum Electrolytic Capacitors Radial, Can 60.286Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 225CKE100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
225CKE100M
Capacitors - Aluminum Electrolytic Capacitors 225CKE100M
CAP ALUM 2.2UF 20% 100V RADIAL

CAP ALUM 2.2UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-225CKE100M 225CKE100M-ND 225CKE100M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Bypass Bypass; Bypass, Decoupling
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details