The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. Tinned copper-clad steel leads are 0.032 inch (0.8 mm) in diameter. For the .0068 µF 100 V variant, maximum dimensions are 0.70 in (17.8 mm) length, 0.25 in (6.4 mm) thickness, and 0.35 in (8.9 mm) height. Insulation resistance is 1,500 MΩ-µF for capacitances above 0.15 µF at +85°C. The capacitor withstands 250% of rated voltage for 5 seconds.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P68291WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |