The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 VDC. For the 68 nF (0.068 µF) part at 200 VDC, the maximum dimensions are 20.3 mm in length, 7.9 mm in thickness, and 16.3 mm in height. The lead is tinned copper-clad steel, 0.8 mm diameter, with a standard straight terminal type. Insulation resistance is 1,500 MΩ·µF at +25°C for capacitances above 0.25 µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P68391WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |