Cornell Dubilier
Film Paper Film Capacitors
225MTB063KE
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 12mm
Length: 18mm
Thickness: 6mm
Diameter: —
Lead Spacing: 15mm
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 12mm
Length: 18mm
Thickness: 6mm
Diameter: —
Lead Spacing: 15mm
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 12mm
Length: 18mm
Thickness: 6mm
Diameter: —
Lead Spacing: 15mm
- For New Design: Yes
- Capacitance: 2.2 µF
- Voltage DC: 63V
- Voltage AC: 40V
- ESR: —
- dV/dt: 3
- Ripple Current: —
- Min Temp: -55°C
- Max Temp: 105°C
- Tolerance: -10%/+10%
- Load Life: 2,000 @ 100°C
- Width: —
- Height: 12mm
- Length: 18mm
- Thickness: 6mm
- Diameter: —
- Lead Spacing: 15mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
225MTB063KE |
|
Product Name
|
Film Paper Film Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Technology
|
Film Capacitors
|
|
Operating Temperature
|
-55 to 105 C (-67 to 221 F)
|
|
Electrostatic Capacitors
|
Paper
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
24000 microF
View Details
3 suppliers
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2 suppliers
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details