The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It has a capacitance range of 0.001 to 1.0 µF, voltage ratings from 100 to 600 V DC, and a capacitance tolerance of ±5%, ±10%, or ±20%. The component is encapsulated in flame-retardant orange epoxy meeting UL94V-0 and operates from -55°C to +85°C at full voltage, with derated operation up to +125°C. It features tinned copper-clad steel leads, 0.032 inch (0.8 mm) in diameter. The specific part 225P10291WA3 is not listed, but the series has consistent construction and ratings. For 0.001 µF at 100 V DC, typical dimensions are 0.70 inch (17.8 mm) length, 0.25 inch (6.4 mm) thickness, and 0.35 inch (8.9 mm) height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P10291WA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |