The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a pressed profile and conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. Dissipation factor is ≤0.75% at 1 kHz and +25°C. Insulation resistance is ≥100,000 MΩ for 0.25 µF at +25°C and scales inversely with capacitance. The case dimensions for the 0.056 µF part are 0.70 in (17.8 mm) maximum length, 0.25 in (6.4 mm) maximum thickness, and 0.35 in (8.9 mm) maximum height, with tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter. The part is identified by EIA-standard marking and meets humidity, lead bend, and DC voltage life tests as specified.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P56291WA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |