The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a pressed profile and conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. The part number 225P33391WF1 corresponds to a 0.033 µF capacitor with ±10% tolerance and a 100 V DC rating, housed in a case with a maximum length of 17.8 mm, thickness of 6.9 mm, and height of 9.4 mm, featuring straight leads of 4.7 mm ±0.8 mm length. Dissipation factor is 0.75% maximum at 1 kHz and +25°C, with insulation resistance of 250 MΩ·µF for capacitances above 0.17 µF at 105°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P33391WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |