Cornell DubilierFilm Paper Film Capacitors225RSB102K4J
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 750
ESR: 3.1 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 750
ESR: 3.1 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 225RSB102K4J is a radial lead film capacitor designed for high current and low ESR applications, with a rated voltage of 1000V DC, capacitance of 2.2 µF, and a maximum operating temperature of 85°C. It has a dv/dt rating of 750 V/µs, an ESR of 3.1 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 24 A at 70°C. The dimensions are 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and a lead diameter of 1.2 mm. It features four leads, flame-retardant epoxy resin coating (UL94V-0), and a polypropylene dielectric. The capacitance tolerance is ±10%, and the insulation resistance is ≥30 GΩ·µF at 25°C. The temperature coefficient is -200 ppm/°C to +100 ppm/°C, and the life expectancy is 30,000 hours at rated AC voltage.
Datasheet Summary Powered by GS/AI
The 225RSB102K4J is a radial lead film capacitor designed for high current and low ESR applications, with a rated voltage of 1000V DC, capacitance of 2.2 µF, and a maximum operating temperature of 85°C. It has a dv/dt rating of 750 V/µs, an ESR of 3.1 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 24 A at 70°C. The dimensions are 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and a lead diameter of 1.2 mm. It features four leads, flame-retardant epoxy resin coating (UL94V-0), and a polypropylene dielectric. The capacitance tolerance is ±10%, and the insulation resistance is ≥30 GΩ·µF at 25°C. The temperature coefficient is -200 ppm/°C to +100 ppm/°C, and the life expectancy is 30,000 hours at rated AC voltage.