Cornell Dubilier Film Paper Film Capacitors 225PSB122K2R

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225PSB122K2R is a radial lead, high current, low ESR polypropylene film capacitor rated for 1200 VDC with a capacitance of 2.2 µF, operating temperature range from -40°C to +100°C, and a maximum dv/dt of 575 V/µs. It has an ESR of 3 mΩ at 100 kHz and 25°C, an RMS ripple current rating of 3 A, and dimensions of 57.5 mm × 50 mm × 35 mm with a lead spacing of 52.5 mm and 0.8 mm lead diameter. The capacitor features double metallized film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C, and insulation resistance exceeds 30 GΩ·µF. Life expectancy is 30,000 hours at rated VAC.

Datasheet Summary
Powered by GS/AI

The 225PSB122K2R is a radial lead, high current, low ESR polypropylene film capacitor rated for 1200 VDC with a capacitance of 2.2 µF, operating temperature range from -40°C to +100°C, and a maximum dv/dt of 575 V/µs. It has an ESR of 3 mΩ at 100 kHz and 25°C, an RMS ripple current rating of 3 A, and dimensions of 57.5 mm × 50 mm × 35 mm with a lead spacing of 52.5 mm and 0.8 mm lead diameter. The capacitor features double metallized film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C, and insulation resistance exceeds 30 GΩ·µF. Life expectancy is 30,000 hours at rated VAC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225PSB122K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225PSB122K2R
Film Paper Film Capacitors 225PSB122K2R
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 575
  • ESR: 3 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 225PSB122K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
225PSB122K2R
Capacitors - Film Capacitors 225PSB122K2R
CAP FILM 2.2UF 10% 1.2KVDC RAD

CAP FILM 2.2UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 225PSB122K2R 225PSB122K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers