225PPS122KS is an axial metallized polypropylene film capacitor for high dv/dt applications such as inverters and switching power supplies. It is rated at 1200 VDC with a surge voltage of 1750 VDC and an AC voltage rating of 600 VAC. Capacitance is 2.2 µF with a tolerance of ±10% at 1 kHz and 25°C. Maximum RMS ripple current is 14 A at 100 kHz and 70°C, with a typical ESR of 3.4 mΩ at 25°C. Dimensions are 32.5 mm in diameter by 59 mm in length. Operating temperature range is -40°C to +85°C. Self-inductance is less than 1 nH per mm of body and lead length. The capacitor uses a flame-retardant polyester tape wrap and epoxy resin end fill meeting UL 94V0. Dielectric strength is 200% of rated VDC applied for 60 seconds between terminals and case. Life expectancy is 100,000 hours at 70°C and rated VDC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPS122KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |