The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductively wound extended foil construction, rated for 100 to 600 Volts DC and operating temperatures from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. It features a conformal coating of flame-retardant orange epoxy meeting UL94V-0, capacitance tolerances of ±5%, ±10%, or ±20%, and a dissipation factor of 0.75% maximum at 1 kHz and +25°C. The part 225P15391WA2 corresponds to a 0.015 µF capacitor with ±10% tolerance and a straight terminal style; its dimensions are 0.70 in (17.8 mm) in length, 0.25 in (6.4 mm) in thickness, and 0.35 in (8.9 mm) in height, with lead lengths of 0.250 in (6.4 mm) ± 0.030 in (0.8 mm) as specified for lead length code 2. Insulation resistance is 250 MΩ·µF at +125°C for capacitances above 0.13 µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P15391WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |