The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derated voltage at higher temperatures: 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and it has a dissipation factor of 0.75% maximum at 1 kHz and +25°C. Voltage ratings span 100 to 600 V DC. The unit is encapsulated in orange flame-retardant epoxy meeting UL94V-0 and uses tinned copper-clad steel leads of 0.032 inch diameter. For the 0.047 µF, 100 V DC variant with ±10% tolerance and straight leads, dimensions are 0.70 inch maximum length, 0.25 inch maximum thickness, and 0.35 inch maximum height. Lead length and terminal style may vary by suffix.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P47291WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |