Cornell Dubilier Aluminum Electrolytic 225TMA350M

Description
Axial Leaded
Request a Quote
Description
Axial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225TMA350M is an aluminum electrolytic capacitor rated for 350 V DC, with a capacitance of 2.2 µF, a maximum ESR of 150.715 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 17 mA at 120 Hz and +105°C. It is housed in an axial leaded case measuring 8x16 mm. The part operates over a temperature range of -25°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 225TMA350M is an aluminum electrolytic capacitor rated for 350 V DC, with a capacitance of 2.2 µF, a maximum ESR of 150.715 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 17 mA at 120 Hz and +105°C. It is housed in an axial leaded case measuring 8x16 mm. The part operates over a temperature range of -25°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 225TMA350M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
225TMA350M
Aluminum Electrolytic 225TMA350M
Axial Leaded

Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 225TMA350M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C603U025BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers