The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The 225P22391W variant has a capacitance of 0.022 µF, a voltage rating of 100 VDC, and dimensions of 0.70 in (17.8 mm) in length, 0.25 in (6.4 mm) in thickness, and 0.35 in (8.9 mm) in height. It features a conformal orange flame-retardant epoxy coating meeting UL94V-0, tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter, and a dissipation factor of 0.75% max at 1 kHz and +25°C. Insulation resistance is 1,500 MΩ·µF for capacitances above 0.17 µF at +105°C. The part meets a dielectric withstanding voltage of 250% of rated voltage for 5 seconds.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P22391WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |