Cornell Dubilier Film Paper Film Capacitors 225PSB850K2J

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225PSB850K2J is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 850 VDC with a capacitance of 2.2 µF. It features a maximum dv/dt of 900 V/µs, an ESR of 2.7 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A. Dimensions are 42.5 mm × 45 mm × 30 mm with a lead spacing of 37.5 mm and 2 leads of 1.2 mm diameter. The operating temperature range is -40°C to +100°C, and the case is coated with flame-retardant epoxy resin (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 225PSB850K2J is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 850 VDC with a capacitance of 2.2 µF. It features a maximum dv/dt of 900 V/µs, an ESR of 2.7 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A. Dimensions are 42.5 mm × 45 mm × 30 mm with a lead spacing of 37.5 mm and 2 leads of 1.2 mm diameter. The operating temperature range is -40°C to +100°C, and the case is coated with flame-retardant epoxy resin (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225PSB850K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225PSB850K2J
Film Paper Film Capacitors 225PSB850K2J
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 750
  • ESR: 2.7 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 225PSB850K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
225PSB850K2J
Capacitors - Film Capacitors 225PSB850K2J
CAP FILM 2.2UF 10% 850VDC RADIAL

CAP FILM 2.2UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 225PSB850K2J 225PSB850K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers