The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, pressed-profile component with non-inductive extended foil construction, rated for 100 to 600 volts DC and operating from -55°C to +85°C at full voltage. It features a conformal orange epoxy coating meeting UL94V-0, a capacitance range of 0.001 to 1.0 µF, and tolerances of ±5%, ±10%, or ±20%. Dissipation factor is 0.75% maximum at 1 kHz and 25°C. The 225P18291W variant, with D3 lead configuration, has dimensions of 0.70 inches (17.8 mm) max length, 0.25 inches (6.4 mm) max thickness, and 0.35 inches (8.9 mm) max height. Insulation resistance is 1,500 MΩ-µF for capacitances above 0.17 µF at +105°C. The part number includes a trailing D3 suffix indicating a hockey stick crimp terminal with 1.25 inch minimum lead length, confirming it belongs to the 225P series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18291WD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |