Cornell DubilierFilm Paper Film Capacitors224PSB252K4JA
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2050
ESR: 5.3 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2050
ESR: 5.3 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 224PSB252K4JA is a radial lead, high current, low ESR film capacitor rated for 2500 VDC with a capacitance of 0.22 µF, a maximum dv/dt of 2050 V/µs, and an ESR of 5.3 mΩ at 100 kHz and +25°C. It has a maximum RMS ripple current of 16 A at +70°C, dimensions of 41.5 mm × 40 mm × 20 mm, a lead spacing of 10.2 mm, and four leads. The capacitor uses a double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C with voltage derating above +85°C. The insulation resistance is ≥30 GΩ, and it meets dielectric strength requirements of 160% of rated VDC for 2 seconds at 25°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a temperature coefficient of -200 to +100 ppm/°C.
Datasheet Summary Powered by GS/AI
The 224PSB252K4JA is a radial lead, high current, low ESR film capacitor rated for 2500 VDC with a capacitance of 0.22 µF, a maximum dv/dt of 2050 V/µs, and an ESR of 5.3 mΩ at 100 kHz and +25°C. It has a maximum RMS ripple current of 16 A at +70°C, dimensions of 41.5 mm × 40 mm × 20 mm, a lead spacing of 10.2 mm, and four leads. The capacitor uses a double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C with voltage derating above +85°C. The insulation resistance is ≥30 GΩ, and it meets dielectric strength requirements of 160% of rated VDC for 2 seconds at 25°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a temperature coefficient of -200 to +100 ppm/°C.