Cornell Dubilier Capacitor, Film, Pet, 0.022Uf, 400V, Radial; Dielectric Type Cornell Dubilier 225P22394XD3

Description
CAPACITOR, FILM, PET, 0.022UF, 400V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, FILM, PET, 0.022UF, 400V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Film, Pet, 0.022Uf, 400V, Radial; Dielectric Type Cornell Dubilier - 65W8207 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pet, 0.022Uf, 400V, Radial; Dielectric Type Cornell Dubilier
65W8207
Capacitor, Film, Pet, 0.022Uf, 400V, Radial; Dielectric Type Cornell Dubilier 65W8207
CAPACITOR, FILM, PET, 0.022UF, 400V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR, FILM, PET, 0.022UF, 400V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 225P22394XD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
225P22394XD3
Film Capacitors 225P22394XD3
CAP FILM 0.022UF 10% 400VDC RAD

CAP FILM 0.022UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 65W8207 225P22394XD3
Product Name Capacitor, Film, Pet, 0.022Uf, 400V, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1026-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details