The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part number 225P18491XD3 corresponds to a 0.18 µF capacitor with ±10% tolerance, 100 VDC rating, straight leads, and a 1.25 inch minimum lead length. It measures 0.80 inches in length, 0.43 inches in width, and 0.66 inches in height. The capacitor uses a non-inductive extended foil construction and has a dissipation factor of 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 250 MΩ-µF at +125°C for capacitances above 0.13 µF. It withstands 250% of rated voltage for 5 seconds and passes humidity and voltage life tests as specified.
Orange Drop, Polyester Film/Foil Capacitors
0.18µF Film Capacitor 100V Polyester Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.18UF 10% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P18491XD3 | 2002-225P18491XD3 | 225P18491XD3-ND | 225P18491XD3 | 225P18491XD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | |
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF | 0.1800 microF |