The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductive extended foil construction, rated for 100 to 600 VDC and operating from -55°C to +85°C at full voltage. It features a conformal orange flame-retardant epoxy coating meeting UL94V-0, capacitance tolerances of ±5%, ±10%, or ±20%, and a dissipation factor of 0.75% maximum at 1 kHz and 25°C. The part number 225P15291WA2 corresponds to a 0.0015 µF capacitor with ±10% tolerance and straight leads, measuring 0.70 inches (17.8 mm) in length, 0.25 inches (6.4 mm) in thickness, and 0.35 inches (8.9 mm) in height. Lead wire is tinned copper-clad steel, 0.032 inches (0.8 mm) in diameter. Voltage derating applies at higher temperatures: 70% at 105°C and 50% at 125°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P15291WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |