The 225PPB400K is a metallized polypropylene film capacitor for high pulse current applications such as SCR commutation and switching power supplies. It has a rated DC voltage of 400 V, a capacitance of 2.2 µF, and is mounted radially with terminal spacing of 37.5 mm. The package dimensions are 42.5 mm in length, 28 mm in height, and 17 mm in thickness, with 1.0 mm diameter leads. It operates over a temperature range of -55°C to +105°C, features flame-retardant epoxy resin (UL 94V-0), and has a dissipation factor of less than 0.001 at 1 kHz and 25°C. Self inductance is less than 1 nano-Henry per mm of lead spacing. The capacitor complies with reliability standards for 1 FIT at voltages above 400 VDC.
Power Film Dc Applications / Snubber Capacitors / Radial 6
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 2.2µF 400V
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion|•Power Semiconductor Circuits|•SCR Communication|•TV Deflection Circuits|•High Voltage|•High Current|•High Pulse Current Applications
2.2µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial
CAP FILM 2.2UF 10% 400VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225PPB400K | 2002-225PPB400K | 225PPB400K | 225PPB400K-ND | 225PPB400K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |