The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with extended foil construction, designed for operation up to +125°C with voltage derating. It features a conformal coating of orange flame-retardant epoxy meeting UL94V-0, operates from -55°C to +85°C at full voltage, and offers capacitance values from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part has a voltage rating of 200 V DC, dimensions of 0.80 in (20.3 mm) length, 0.25 in (6.4 mm) thickness, and 0.55 in (14.0 mm) height, and uses tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter. The specific part number 225P27291WF3 is not listed, but the series includes the 225P27292X variant with identical ratings and dimensions, making this a series fallback.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P27291WF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |