Cornell DubilierFilm Paper Film Capacitors224PSB252K2JA
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2050
ESR: 6 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 2050
ESR: 6 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 224PSB252K2JA is a radial lead film capacitor for high pulse current applications, rated at 2500 VDC and 0.22 µF capacitance. It has a maximum dv/dt of 2050 V/µs and a typical ESR of 5.3 mΩ at 100 kHz and 25°C. The capacitor supports a maximum RMS ripple current of 14 A. Dimensions are 41.5 mm × 40 mm × 20 mm with a 37.5 mm lead spacing and 1.2 mm lead diameter. It uses polypropylene dielectric in a UL94V-0 rated epoxy-coated case. Operating temperature ranges from -40°C to +100°C. Insulation resistance is 30,000 MΩ×µF at 25°C with 100 VDC applied. Life expectancy is 100,000 hours at WVDC.
Datasheet Summary Powered by GS/AI
The 224PSB252K2JA is a radial lead film capacitor for high pulse current applications, rated at 2500 VDC and 0.22 µF capacitance. It has a maximum dv/dt of 2050 V/µs and a typical ESR of 5.3 mΩ at 100 kHz and 25°C. The capacitor supports a maximum RMS ripple current of 14 A. Dimensions are 41.5 mm × 40 mm × 20 mm with a 37.5 mm lead spacing and 1.2 mm lead diameter. It uses polypropylene dielectric in a UL94V-0 rated epoxy-coated case. Operating temperature ranges from -40°C to +100°C. Insulation resistance is 30,000 MΩ×µF at 25°C with 100 VDC applied. Life expectancy is 100,000 hours at WVDC.